EN
  • EN
  • DE

SIP-005AUS332

Part No SIP-005AUS332
Manufacturer Samsung
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI CASTELLTION SMD  /  Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Samsung Semiconductor, Inc.
Series ARTIK
Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.2
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 15dBm
Sensitivity -97dBm
Serial Interfaces I²C, I²S, JTAG, SPI, UART, USB
Antenna Type Antenna Not Included, Castellation
Memory Size 4GB Flash, 1GB DRAM
Voltage - Supply 3.7V ~ 5V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C
Package / Case Module
Other Names 1683-1021
Standard Package 1
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1235687-SIP-005AUS332
Ultra Librarian 3D Model Ultra Librarian SIP-005AUS332 CAD Model

Description

The SIP-005AUS332 is an electronic component that belongs to the RF/IF and RFID>RF Transceiver Modules and Modems category.

  • Series: ARTIK
  • Package: Tray
  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Frequency: 2.4GHz
  • Protocol: 802.11a/b/g/n, Bluetooth v4.2
  • Data Rate: 54Mbps
  • Memory Size: 4GB Flash, 1GB DRAM
  • Antenna Type: Not included, castellation
  • Power Output: 15dBm
  • Sensitivity: -97dBm
  • Utilized for: IC / Part
  • RF Family/Standard: Bluetooth, WiFi
  • Modulation: Not mentioned
  • Serial Interfaces: I²C, I²S, JTAG, SPI, UART, USB
  • Voltage Supply: 3.7V ~ 5V
  • Package/Case: Module
  • Operating Temperature: 0°C ~ 85°C
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8471.50.0150
  • Manufacturer: Samsung Semiconductor, Inc.
  • Other Names: 1683-1021
  • Product Status: Obsolete

You May Also Be Interested in

Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess