EN
  • EN
  • DE

2020-6607-30

Part No 2020-6607-30
Manufacturer MACOM Technology Solutions
Catalog RF Directional Coupler
Description COUPLER,DIRECTIONAL,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Coupler Type Standard
Frequency 1GHz ~ 2GHz
Coupling Factor 30 ± 1dB
Applications General Purpose
Insertion Loss 0.2dB
Power - Max 50W
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian 2020-6607-30 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
COUPLER,17.3 DB,5-2000MHZ,FR4,
Need more? Email Us
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
Pulse
COUPLER WIFI 7 2.4G/5-7G 15
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-300MHZ 5SMD
Lowest to $1.1871
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE
Need more? Email Us
MACOM Technology Solutions
RMS POWER DETECTOR 6-18 GHZ
Lowest to $14.1109
MACOM Technology Solutions
COUPLER,14DB,5-3250MHZ,FR4,4X6X2
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 40MHZ-80MHZ SF1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess