EN
  • EN
  • DE

JHS-119-PIN

Part No JHS-119-PIN
Manufacturer MACOM Technology Solutions
Catalog RF Directional Coupler
Description HYBRID,QUADRATURE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Coupler Type Standard
Frequency 80MHz ~ 160MHz
Applications General Purpose
Insertion Loss 0.75dB
Power - Max 4W
Isolation 20dB
Package / Case SF-1
Supplier Device Package SF-1;5;9;7;10;8;3;4;2;1;3315;5550;4777;652;5328;26;3628;3774;712;1761;478;1949;1465;3157;23;490;10;3985;553;2201;2737;3442;863;4947;497;587;445;5350;4244;1173;1292;5849;3546;818;0;95126;38041;5811;7498;15146;5135;114320;114319;432;3736;25292;11306;129866;129865;90906;104607;33134;32755;117386;108212;63129;111078;131130;62;61;3;792;2;243;804;250;4;1;17;6;0;7;1;1;334234;341795;407938;39535;39551;39559;291629;707992;754681;660523;657390;466605;657389;120576;495599;120586;494621;120597;790615;495731;55344;790617;168347;790974;466131;755418;202189;790493;248705;248707;248708;755417;248709;248710;248711;248720;494481;503558;248724;494482;248726;466132;467979;248733;248740;248750;466606;73723;73735;73751;764242;494480;510494;143255;143261;143262;466600;143268;143270;790491;184219;184221;184231;184235;184236;790614;184238;184239;790613;467980;214895;214896;214898;214914;479441;238257;238266;238284;238285;238290;242499;258617;273874;466602;287371;835479;293179;293692;299745;68972;68973;68982;466604;69003;69010;798844;755416;84102;85690;90088;758703;509542;100418;101638;105877;466603;118152;495730;140522;757666;148528;657552;148529;479439;153966;157015;157027;182379;182381;790616;182395;182401;182403;634488;757664;807110;495732;798859;764245;807115;788318;199405;807112;657388;213342;213349;213370;213373;213376;213380;213381;214030;215941;215943;219775;221299;221303;222764;222766;222768;223022;223911;757667;757663;488171;236868;236869;236870;467457;467530;236875;236878;236881;236886;236889;630799;255925;255937;757665;255941;563350;265713;265714;458782;714432;714431;715110;265992;265993;265996;266138;273016;273023;273032;273035;273042;277467;279291;286288;286291;286294;286297;286298;286301;286303;286304;286306;286307;287910;287978;288751;288752;495728;288758;288778;288779;288783;289531;290811;290817;808829;291685;291807;291989;292835;292838;292840;292846;808826;293431;300323;300691;300865;301354;808827;302255;302261;302264;302969;302971;302975;303157;303665;304651;466147;120176;120177;120179;120180;120184;120189;120191;120193;120196;120199;120200;657553;120202;657556;467154;41690;45624;45396;48480;48481;48482;495733;48176;467574;50982;50985;52895;52900;52901;52902;52903;52904;575044;694540;51750;55193;55195;55196;55197;55198;54239;54241;54665;57498;467578;790975;764243;56185;56315;59288;59293;59294;59296;59298;59300;59301;768084;59302;59307;58160;58163;58169;58170;58171;58295;842154;58382;58455;808825;790977;58866;58879;60983;60986;429098;60987;60990;60993;764244;59765;59952;60354;60360;60364;60760;60869;62779;808828;62787;61750;61857;61959;494479;62129;62528;62507;168021;798861;168027;168031;168035;168041;168044;466149;168045;657557;168047;466599;168049;123016;123317;123698;808831;125116;125119;125123;125127;124501;842155;126767;768444;808832;128516;128522;128523;128531;128533;128534;128536;696183;127873;129922;129942;129966;129981;129985;809133;129997;130012;495729;131681;131699;133457;133458;133019;132982;790976;808830;202000;471121;758353;670407;727934;171919;171173;172956;790070;757479;431493;790069;734053;804373;174009;174010;174011;463332;722776;445153;175002;727935;694541;176168;770301;175847;177295;696181;689017;178305;804375;227663;227665;227667;227668;227671;227672;807816;227679;227682;206093;810305;768445;696182;208314;208318;209299;807323;210138;210713;211392;810304;248462;248470;689018;248477;231230;807113;232928;812475;234275;266652;790492;266659;266662;807976;427241;807815;466598;807111;280875;280876;280877;280882;280884;268491;270582;270583;294144;294145;294147;294150;657551;657554;282946;788319;305071;305073;305074;790618;806178;73367;657555;73375;65878;806179;87102;81860;82850;89354;103035;805939;116097;116098;116107;657558;798862;798860;142896;806177;695886;154649;807114;7033
Ultra Librarian 3D Model Ultra Librarian JHS-119-PIN CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.5GHZ 6SMD
Need more? Email Us
MACOM Technology Solutions
COUPLER,14DB,5-3250MHZ,FR4,4X6X2
Need more? Email Us
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
MACOM Technology Solutions
HYBRID,BROAD-BAND,180DEG
Need more? Email Us
MACOM Technology Solutions
7.5DB COUPLER 5 - 1225 MHZ
Need more? Email Us
MACOM Technology Solutions
13DBCOUPLER,ROHS VERSON OF EMDC-
Need more? Email Us
Pulse
COUPLER SMD 2.4G/5G
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Need more? Email Us
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess