EN
  • EN
  • DE

TPS622316DRYT

Part No TPS622316DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.7V 0.5A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1112371-TPS622316DRYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS622316DRYT CAD Model

Description

Overview of Texas Instruments TPS622316DRYT

The Texas Instruments TPS622316DRYT is a high-efficiency synchronous step-down DC/DC converter tailored for battery-powered and low-power applications. This compact device is designed to deliver a continuous current of up to 600mA at an output voltage as low as 0.6V from a 2.5V to 6V input voltage range, making it an excellent choice for portable electronics that require efficient power management.

Key Features

  • High Efficiency: The TPS622316DRYT offers up to 95% efficiency, which is crucial for prolonging battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 4V, which allows for a wide range of applications and compatibility with various low-power devices and processors.
  • Power Save Mode: To enhance battery life, the converter enters a power save mode at light load currents, reducing power consumption significantly.
  • Fast Transient Response: The device is designed to handle fast load changes, providing stable operation for applications with dynamic power requirements.
  • Small Package: The TPS622316DRYT comes in a tiny 2x2mm 6-pin SON package, perfect for space-constrained applications.

Applications

Due to its versatility and efficiency, the TPS622316DRYT is suitable for a variety of applications, including:

  • Smartphones, Tablets, and Wearable Technology
  • Wireless Power Supplies
  • Portable Medical Devices
  • Energy Harvesting Systems
  • Low-Power Industrial and Automation Systems

Reliability and Protection

The TPS622316DRYT incorporates several protection features to ensure reliable operation under various conditions. Over-temperature and over-current protections safeguard the device and the system it powers from potential damage. Additionally, the under-voltage lockout (UVLO) ensures that the device operates only when the input voltage is within the specified range, preventing undervoltage conditions.

In summary, the TPS622316DRYT from Texas Instruments is a robust, efficient, and flexible solution for power management in a wide array of low-power applications. Its high efficiency, adjustable output voltage, and compact size make it an ideal choice for designers looking to maximize battery life while minimizing space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess