EN
  • EN
  • DE
  • IT

TPS622319DRYT

Part No TPS622319DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 500MA 6SON / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 6-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.05V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number TPS622319
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS622319DRYTTR,296-TPS622319DRYTDKR,296-45136-1,296-45136-2,296-45136-1-ND,296-45136-6-ND,296-45136-6,296-45136-2-ND,296-TPS622319DRYTCT,2156-TPS622319DRYT,TEXTISTPS622319DRYT
Standard Package 250
Win Source Part Number 1317596-TPS622319DRYT
Ultra Librarian 3D Model Ultra Librarian TPS622319DRYT CAD Model

Description

The TPS622319DRYT is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This component belongs to the TPS6223x family of devices that are specifically engineered to deliver a constant, stable output voltage with an input voltage range that typically spans from 2.3 V to 6.0 V. The product is designed to support a wide array of applications, especially those requiring a compact and energy-efficient power solution.

Key Features

  • Adjustable Output Voltage: The TPS622319DRYT allows for an adjustable output voltage that ranges from 1.8 V to 6 V, enabling it to be used in various applications where specific voltage levels are required.
  • High Efficiency: With an efficiency of up to 95%, this step-down converter minimizes energy loss, making it ideal for battery-powered devices where power conservation is critical.
  • Low Quiescent Current: The device boasts a low quiescent current of 17 μA, which is beneficial for extending battery life in portable applications.
  • Power Save Mode: It features a Power Save Mode that ensures high efficiency at light loads, further contributing to the energy efficiency of the end application.
  • Small Package Size: The TPS622319DRYT comes in a tiny 2x2 mm 6-pin SON package, making it suitable for space-constrained designs.

Applications

The versatile nature of the TPS622319DRYT makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wearable technology
  • Wireless communication devices
  • Power supply for microcontrollers and DSPs
  • Energy harvesting and solar-powered systems

Technical Specifications

The TPS622319DRYT operates at a switching frequency of 2.25 MHz, which allows the use of small inductors and capacitors, thus reducing the overall solution size. It is also characterized by its excellent load and line transient response, and it is stable with ceramic output capacitors. Integrated over-temperature and over-current protections ensure the safe operation of the device under abnormal conditions.

For designers and engineers looking for a reliable and efficient power management solution, the TPS622319DRYT from Texas Instruments stands out as a compact, high-performance option that can meet a wide range of power requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0605 $53.0250
115+ $0.8702 $100.0730
180+ $0.8430 $151.7400
250+ $0.8158 $203.9500
320+ $0.7886 $252.3520
425+ $0.7070 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,093 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess