EN
  • EN
  • DE

TPS62233DRYR

Part No TPS62233DRYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3V 0.5A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 081713-TPS62233DRYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62233DRYR CAD Model

Description

Product Overview: TPS62233DRYR by Texas Instruments

The TPS62233DRYR is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This compact device offers a versatile power management solution suitable for a wide range of applications, including portable devices, wireless communications, and power-sensitive electronics.

Key Features:

  • Voltage Range: The TPS62233DRYR operates with an input voltage range of 2.5V to 6V, making it ideal for systems powered by lithium-ion batteries or regulated 5V supplies.
  • Output Voltage: It delivers a user-selectable output voltage from 1.8V down to 0.6V, which can be set by an external voltage divider.
  • High Efficiency: With up to 95% efficiency, the device ensures minimal power loss and heat generation, thus extending battery life in portable applications.
  • Current Capability: The TPS62233DRYR can provide up to 500mA of continuous output current, catering to the needs of power-hungry devices.
  • Switching Frequency: The device operates at a 2.25MHz fixed switching frequency, which allows for the use of small inductors and capacitors, resulting in a compact power supply design.
  • Power Save Mode: It includes a Power Save Mode for light load efficiency, which significantly reduces the quiescent current and maintains high efficiency over the entire load range.
  • Thermal Performance: The TPS62233DRYR is available in a small 6-pin SON package with excellent thermal performance.

Applications:

The versatility of the TPS62233DRYR makes it suitable for a variety of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN Card and Modules
  • GPS Navigation Systems
  • Handheld Instruments

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The TPS62233DRYR is built to meet the rigorous standards expected from TI products, ensuring stable performance and longevity in your application.

For detailed specifications, application notes, and support tools, visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1130 $50.0850
110+ $0.9132 $100.4520
170+ $0.8847 $150.3990
235+ $0.8562 $201.2070
305+ $0.8276 $252.4180
405+ $0.7420 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess