EN
  • EN
  • DE
  • IT

TPS62260DDCTG4

Part No TPS62260DDCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112384-TPS62260DDCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62260DDCTG4 CAD Model

Description

Product Overview: TPS62260DDCTG4 by Texas Instruments

The TPS62260DDCTG4 is a highly efficient, synchronous step-down DC-DC converter manufactured by Texas Instruments, designed to deliver excellent power management solutions for a wide range of applications. This advanced power IC is capable of providing a continuous output current of up to 600mA, which makes it an ideal choice for portable and battery-powered devices where energy efficiency and space are critical considerations.

With an input voltage range of 2.5V to 6V, the TPS62260DDCTG4 can accommodate a variety of power sources, including single-cell lithium-ion (Li-Ion) or lithium polymer (Li-Poly) batteries, and can efficiently step down higher voltages to the desired output voltage level, which is adjustable from 0.7V to 6V. This flexibility allows designers to use the same device for multiple applications with different power requirements.

The converter operates at a fixed frequency of 2.25MHz, which permits the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution. Its high switching frequency also enables fast transient response, maintaining stable output voltage even during sudden changes in load or input voltage.

One of the key features of the TPS62260DDCTG4 is its excellent power efficiency, which can reach up to 95%. This is achieved through the integration of a synchronous switch, which eliminates the need for an external diode and reduces conduction losses. The device also includes a Power Save Mode, which enhances efficiency at light loads by reducing the switching frequency, further extending battery life in portable applications.

The TPS62260DDCTG4 comes in a small 6-pin SOT-23 package, which is highly suitable for space-constrained applications. It also features built-in protection mechanisms, including over-temperature and under-voltage lockout, ensuring safe and reliable operation under various conditions.

In summary, the TPS62260DDCTG4 from Texas Instruments is a versatile, high-efficiency step-down converter that offers designers a compact, reliable, and energy-efficient solution for a broad range of power management applications.

You May Also Be Interested in

Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess