EN
  • EN
  • DE

TPS62262TDRVRQ1

Part No TPS62262TDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 600MA 6SON / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS62262
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937296-TPS62262TDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62262TDRVRQ1 CAD Model

Description

The TPS62262TDRVRQ1 from Texas Instruments is a highly efficient synchronous step-down converter tailored for automotive and industrial applications. This compact and reliable component is designed to provide a stable and efficient voltage supply in a variety of electronic systems.

Key Features

  • Input Voltage Range: The device operates from a 2.2V to 6V input voltage range, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications as well as standard power rails.
  • Adjustable Output Voltage: It offers an adjustable output voltage down to 0.6V with a 1.5% output voltage accuracy, which allows for flexibility in various design requirements.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss and is ideal for battery-powered devices, extending their operational lifespan.
  • Low Quiescent Current: The low quiescent current of 17µA (typical) during operation makes it an excellent choice for power-sensitive applications.
  • Power Save Mode: It incorporates a Power Save Mode that reduces the quiescent current during light load conditions, further conserving battery life.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the system it is integrated into.
  • Package: It is available in a small 2mm x 2mm QFN package, which is ideal for space-constrained applications.
  • Automotive-Qualified: As a part of the Q1 series, this device is qualified for automotive applications, complying with the rigorous standards required for vehicular electronics.

Applications

The TPS62262TDRVRQ1 is versatile and can be used in various applications, including:

  • Automotive infotainment and body control modules
  • Portable and battery-powered equipment
  • Power supplies for sensors and MCUs
  • Industrial and power metering systems

With its advanced features and robust design, the TPS62262TDRVRQ1 step-down converter from Texas Instruments is an excellent choice for designers looking to maximize power efficiency and reliability in their automotive or industrial electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4739 $52.1290
260+ $0.3889 $101.1140
400+ $0.3767 $150.6800
550+ $0.3646 $200.5300
710+ $0.3524 $250.2040
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,189 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess