EN
  • EN
  • DE

TPS62263DRVR

Part No TPS62263DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 600MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS62263
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900879-TPS62263DRVR
Ultra Librarian 3D Model Ultra Librarian TPS62263DRVR CAD Model

Description

TPS62263DRVR - Texas Instruments Step-Down Converter

The TPS62263DRVR is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, tailored for battery-powered and low-power applications. It is part of the TPS6226x family of ultra-small, low quiescent current step-down converters that are ideal for systems where space and power efficiency are highly valued.

Key Features

  • Adjustable Output Voltage Range: The TPS62263DRVR offers an adjustable output voltage range from 0.7V to 6V, allowing for a high degree of flexibility to power various circuits requiring different voltage levels.
  • High Efficiency: With up to 95% efficiency, this device ensures minimal power loss during voltage conversion, thus extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of typically 15μA, making it suitable for battery-operated equipment by minimizing the drain on the battery when in standby mode.
  • Small Package Size: Encased in a 2x2mm WSON package, the TPS62263DRVR is designed for space-constrained applications.
  • Power Save Mode: It incorporates a power save mode that reduces the switching frequency under light-load conditions, thereby improving efficiency.

Applications

The TPS62263DRVR is versatile and can be used in a wide array of applications, including:

  • Portable and Battery-Powered Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Energy Harvesting Systems

Technical Specifications

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 1.25A
  • Switching Frequency: 2.25MHz
  • Thermal Shutdown and Over-Current Protection
  • RoHS Compliant

The TPS62263DRVR's combination of high efficiency, low power consumption, and small footprint make it an excellent choice for designers looking to optimize power management in compact, battery-sensitive devices.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4800 $52.0800
50+ $2.0348 $101.7400
77+ $1.9713 $151.7901
105+ $1.9077 $200.3085
136+ $1.8441 $250.7976
182+ $1.6533 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess