The TPS62301DRCR is a high-efficiency synchronous step-down DC-DC converter designed and manufactured by Texas Instruments (TI). This advanced power solution is engineered to meet the demands of portable and space-constrained devices that require high power efficiency and performance.
Key Features:
- Output Voltage Range: The TPS62301DRCR offers an adjustable output voltage range from 0.75V to 1.8V, which allows for flexible design options to meet the needs of various applications.
- High Efficiency: With up to 95% power efficiency, this converter ensures minimal power loss and extended battery life for portable devices.
- Compact Package: Housed in a small 10-pin SON package, the TPS62301DRCR is ideal for space-constrained applications.
- High Output Current: It can deliver up to 800mA of continuous output current, which is suitable for powering high-performance processors and ICs.
- Fast Transient Response: The device is designed to provide a fast transient response, which is crucial for maintaining voltage stability during rapid load changes.
- Low Ripple: It produces a low output voltage ripple, thereby ensuring clean power delivery to sensitive components.
Applications:
The TPS62301DRCR is versatile and can be used in a wide range of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Digital Cameras
- Handheld GPS Devices
- Wireless LAN and Bluetooth Devices
Technical Specifications:
Parameter
Value
Input Voltage Range
2.5V to 6.0V
Output Voltage Range
0.75V to 1.8V
Output Current
Up to 800mA
Efficiency
Up to 95%
Package
10-pin SON
Overall, the TPS62301DRCR by Texas Instruments is a powerful and reliable solution for designers looking to optimize power consumption while maintaining high performance in their portable and miniaturized devices.