EN
  • EN
  • DE
  • IT

TPS62305DRCR

Part No TPS62305DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.875V 500MA 10VSON / Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 500mA 10-VFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.875V
Current - Output 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS62305
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-18984-2,296-18984-1,-296-18984-1-ND,-TPS62305DRCRG4,-296-18984-1,TPS62305DRCRG4,TPS62305DRCRG4-ND,-TPS62305DRCRG4-NDR,TEXTISTPS62305DRCR,-TPS62305DRCR-NDR,2156-TPS62305DRCR,296-18984-6
Standard Package 3,000
Win Source Part Number 1317743-TPS62305DRCR
Ultra Librarian 3D Model Ultra Librarian TPS62305DRCR CAD Model

Description

The TPS62305DRCR is a high-efficiency synchronous step-down DC-DC converter tailored to meet the rigorous power supply specifications of portable and battery-powered electronics. Manufactured by Texas Instruments, this voltage regulator is part of their extensive range of power management integrated circuits designed to extend battery life and reduce power consumption.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.75V to 1.8V, allowing precise voltage regulation suitable for low-power processors and memory in mobile phones, PDAs, and other handheld devices.
  • High Efficiency: With up to 95% efficiency, the TPS62305DRCR ensures minimal loss of power, making it an ideal choice for applications where battery life is critical.
  • Fast Transient Response: The converter's excellent transient response helps maintain stable voltage levels despite rapid changes in load, which is essential for maintaining the performance of sensitive electronic components.
  • Small Footprint: The device comes in a small 2x2mm 10-pin SON package, which is highly valued in space-constrained applications.
  • Low Ripple: It produces a low output voltage ripple, which is crucial for powering noise-sensitive circuits, such as RF or audio applications.

Applications

The TPS62305DRCR is versatile and can be utilized in a wide array of applications, including:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices Requiring Low-Power Consumption

Technical Specifications

  • Input Voltage Range: 2.5V to 6.0V
  • Output Current: Up to 800mA
  • Switching Frequency: 3MHz, which allows the use of small inductors and capacitors to minimize space and cost.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat.

Overall, the TPS62305DRCR from Texas Instruments is an exceptional choice for designers looking for a compact, efficient, and reliable voltage regulator for their next-generation portable devices.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2168 $54.7560
105+ $0.9984 $104.8320
160+ $0.9672 $154.7520
215+ $0.9360 $201.2400
280+ $0.9048 $253.3440
370+ $0.8112 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess