EN
  • EN
  • DE

TPS62361BYZHR

Part No TPS62361BYZHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 2.5A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V (0.96V, 1.16V, 1.4V)
Maximum Output Voltage 1.77V
Output Current 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DSBGA (2x2)
Win Source Part Number 034400-TPS62361BYZHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS62361BYZHR CAD Model

Description

Product Overview: Texas Instruments TPS62361BYZHR

The Texas Instruments TPS62361BYZHR is a high-efficiency synchronous step-down DC-DC converter tailored for ultra-mobile applications. This compact and versatile power management component is designed to meet the rigorous power requirements of portable and battery-powered electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • High Efficiency: The TPS62361BYZHR boasts a high efficiency of up to 96%, ensuring minimal power loss during operation and prolonging battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.77V to 1.4V, making it flexible for different system requirements.
  • Fast Transient Response: The device's excellent transient response helps maintain a stable output voltage despite rapid load changes, which is crucial for maintaining system performance.
  • Low Output Voltage Ripple: With its low output voltage ripple, the TPS62361BYZHR ensures clean and stable power delivery to sensitive electronics.
  • Small Footprint: Housed in a 9-ball chip scale package (CSP), the TPS62361BYZHR is optimized for space-constrained applications.
  • Power Save Mode: It includes a power save mode that enhances efficiency at light loads, reducing energy consumption when full power is not required.

Applications

The TPS62361BYZHR is ideal for a variety of applications that demand high power efficiency and a small form factor, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Personal Medical Devices

Technical Specifications

With an input voltage range of 2.5V to 5.5V, the TPS62361BYZHR can accommodate a variety of power sources. Its 3MHz fixed switching frequency minimizes the size of external components while providing a balance between efficiency and output voltage ripple. The device also features over-temperature and short-circuit protection, enhancing system safety and reliability.

For developers and engineers looking to integrate a robust power solution into their designs, the TPS62361BYZHR from Texas Instruments offers a combination of high efficiency, flexibility, and compact size that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3903 $50.8545
36+ $2.7818 $100.1448
56+ $2.6949 $150.9144
77+ $2.6079 $200.8083
100+ $2.5210 $252.1000
133+ $2.2602 $300.6066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess