EN
  • EN
  • DE

TPS62362YZHR

Part No TPS62362YZHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 2.5A 16DSBGA / Processor Supply with I2C Compatible Interface and Remote Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.77V (1V, 1.1V, 1.2V, 1.23V)
Maximum Output Voltage 1.4V
Current - Output 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (2.24x2.16)
Part Number Series TPS62362
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811819-TPS62362YZHR
Ultra Librarian 3D Model Ultra Librarian TPS62362YZHR CAD Model

Description

Product Overview: TPS62362YZHR by Texas Instruments

The TPS62362YZHR is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, designed to meet the power management needs of portable and battery-powered applications. This advanced power solution is capable of delivering a continuous output current of up to 3 A, making it an ideal choice for powering high-performance processors, FPGAs, and other power-hungry components in compact devices.

Key Features

  • High Efficiency: The TPS62362YZHR boasts an impressive efficiency rate, which is crucial for extending battery life in portable devices. This is achieved through its 2.5 MHz fixed-frequency operation and synchronous step-down converter topology.
  • Adjustable Output Voltage: It offers a versatile output voltage range from 0.77 V to 1.4 V, which can be set by an external resistor divider, catering to the specific needs of various applications.
  • Power Save Mode: To optimize power usage, the device features a Power Save Mode that maintains high efficiency during light load operations.
  • Small Footprint: The TPS62362YZHR comes in a compact 9-ball chip scale package (YZH), which minimizes the space required on the PCB, an essential factor for space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms ensure the safe operation of the device and the protection of the end application from potential damage.

Applications

With its high efficiency and compact size, the TPS62362YZHR is well-suited for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless LAN and networking cards
  • Handheld computing devices
  • Digital cameras and video recorders

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS62362YZHR is backed by the company's commitment to high-quality and reliable components. Whether you're designing the next generation of portable electronics or looking to improve the power efficiency of existing devices, the TPS62362YZHR offers a versatile and dependable solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8867 $51.9606
43+ $2.3686 $101.8498
66+ $2.2946 $151.4436
91+ $2.2205 $202.0655
117+ $2.1465 $251.1405
156+ $1.9245 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,878 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess