TPS62387AYZJR - High-Efficiency Step-Down Converter from Texas Instruments
The TPS62387AYZJR is a high-efficiency synchronous step-down DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and versatile component is engineered to meet the rigorous power requirements of portable and battery-powered applications such as smartphones, tablets, and other handheld devices.
Key Features
- High Efficiency: The TPS62387AYZJR boasts an impressive efficiency rate, which is critical for extending battery life in portable devices.
- Adjustable Output Voltage: This converter offers an adjustable output voltage range, allowing designers to tailor the voltage to the needs of specific circuits and components.
- Small Footprint: Its compact QFN package is designed to occupy minimal space on a circuit board, making it ideal for space-constrained applications.
- Low Ripple: The device provides a stable power supply with low output voltage ripple, ensuring reliable performance of sensitive electronic circuits.
- Fast Transient Response: The TPS62387AYZJR responds quickly to changes in load, maintaining stable output voltage during sudden shifts in power demand.
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 5.5V |
| Output Voltage Range |
0.77V to 1.4V (adjustable) |
| Output Current |
Up to 3A |
| Switching Frequency |
Up to 2.5MHz |
| Package |
12-ball wafer-level CSP (WCSP) |
The TPS62387AYZJR is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing energy-efficient solutions. With its advanced power management features and high level of integration, this step-down converter is an excellent choice for designers looking to optimize power consumption and maximize battery life in their portable applications.