EN
  • EN
  • DE

TPS62611YFDT

Part No TPS62611YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 350mA
Frequency - Switching 6kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS62611
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 378301-TPS62611YFDT
Ultra Librarian 3D Model Ultra Librarian TPS62611YFDT CAD Model

Description

TPS62611YFDT - Texas Instruments

The TPS62611YFDT is a state-of-the-art, high-efficiency, low-noise, step-down DC-DC converter from Texas Instruments (TI), designed to meet the rigorous power requirements of today's advanced electronic devices. This compact, integrated power solution is ideal for space-constrained applications, offering a perfect blend of performance and efficiency.

Key Features:

  • High Efficiency: The TPS62611YFDT boasts a high efficiency of up to 90%, minimizing power loss and ensuring longer battery life in portable applications.
  • Adjustable Output Voltage: Its output voltage is adjustable, providing design flexibility and making it suitable for powering a variety of ICs and systems.
  • Low Output Voltage Ripple: The device features a low output voltage ripple, which is critical for maintaining performance in noise-sensitive applications such as RF or precision analog circuits.
  • Small Footprint: The TPS62611YFDT comes in a compact package, making it an excellent choice for portable electronics where space is at a premium.
  • Power Save Mode: It includes a power save mode that significantly improves efficiency at light loads, thereby extending battery life in applications with variable load conditions.

Applications:

The TPS62611YFDT is versatile and can be used in a multitude of applications. It is particularly well-suited for battery-powered devices, such as smartphones, tablets, and wearable technology. Additionally, it is an excellent choice for powering WiFi and Bluetooth modules, GPS devices, and other portable consumer electronics that require efficient power conversion.

Technical Specifications:

  • Input Voltage Range: 2.3V to 5.5V
  • Output Voltage Range: Adjustable
  • Output Current: Up to 600mA
  • Switching Frequency: 6MHz
  • Thermal Shutdown and Over-current Protection
  • Package: 6-pin DSBGA

The TPS62611YFDT is a testament to TI's commitment to providing innovative, high-performance integrated circuits. With its combination of efficiency, low noise, and compact size, the TPS62611YFDT is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7702 $50.0630
140+ $0.7215 $101.0100
220+ $0.6971 $153.3620
310+ $0.6484 $201.0040
405+ $0.6240 $252.7200
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess