EN
  • EN
  • DE

TPS62623YFFT

Part No TPS62623YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.225V 0.6A 6DSBGA / Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 1.225V 0.6A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.225V
Output Current 600mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-UFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 798080-TPS62623YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62623
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62623YFFT CAD Model

Description

Introducing the TPS62623YFFT from Texas Instruments

The TPS62623YFFT is a state-of-the-art, high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and powerful component is designed to meet the power management needs of portable and space-constrained devices without compromising on performance.

Key Features

  • High Efficiency: The TPS62623YFFT operates with an efficiency of up to 95%, ensuring minimal power loss and extended battery life in portable applications.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 1.2V to 6.5V, allowing it to power a wide range of devices and systems.
  • Small Footprint: The device comes in a compact 6-pin YFF package, which is ideal for space-constrained applications, reducing the overall size of the power supply design.
  • Low Output Ripple: It delivers a stable power supply with low output ripple, which is crucial for sensitive electronics that require consistent voltage levels.
  • Fast Transient Response: The TPS62623YFFT is capable of providing a fast transient response, ensuring that the output voltage remains stable during sudden changes in load.

Applications

The TPS62623YFFT is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Modules
  • Portable Media Players
  • Wearable Devices
  • IoT Devices

Technical Specifications

With a wide input voltage range of 2.3V to 5.5V, the TPS62623YFFT can accommodate various battery technologies and configurations. It also features a low quiescent current, making it an excellent choice for battery-powered applications where energy efficiency is paramount.

For designers and engineers looking for a reliable and high-performance power solution, the TPS62623YFFT from Texas Instruments represents a perfect blend of efficiency, versatility, and compactness. Its robust design and advanced features ensure that it can meet the stringent requirements of modern electronic devices.

For more detailed information and to view the full datasheet, please visit the Texas Instruments product page.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess