EN
  • EN
  • DE

TPS62672YFDR

Part No TPS62672YFDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 650MA 6DSBGA / Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.8V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) -
Current - Output 650mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS62672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356446-TPS62672YFDR
Ultra Librarian 3D Model Ultra Librarian TPS62672YFDR CAD Model

Description

The TPS62672YFDR is a highly efficient, ultra-small, synchronous step-down converter from Texas Instruments designed to meet the power management requirements of battery-powered and low-power applications. This advanced power solution is ideal for space-constrained devices such as smartphones, wearable technology, and IoT devices, where energy efficiency and compact design are critical.

Key Features

  • High Efficiency: The TPS62672YFDR boasts a high efficiency of up to 95%, optimizing battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.2V to 6.0V, allowing designers to customize the voltage to match specific application requirements.
  • Low Quiescent Current: The device features a low quiescent current of typically 15 µA, which is particularly beneficial for extending standby time in battery-powered applications.
  • Small Footprint: Its compact form factor, with a 2.5mm x 2.5mm package size, enables integration into space-constrained designs without sacrificing performance.
  • High Switching Frequency: The converter operates at a 3 MHz switching frequency, which allows the use of small, low-profile inductors and capacitors to minimize the overall solution size.

Performance and Applications

The TPS62672YFDR is engineered to deliver high performance with minimal external components. It supports a maximum load current of 600 mA, making it suitable for a wide range of applications. The device's excellent transient response and power supply rejection ratio (PSRR) ensure stable operation under varying load conditions and supply voltages.

Designed with a comprehensive set of protection features, including over-temperature and short-circuit protection, the TPS62672YFDR ensures reliable operation and longevity of the end product. Its versatility and robustness make it an excellent choice for powering sensitive electronics such as RF power amplifiers, microprocessors, and memory modules.

Whether you are developing the latest wearable technology, enhancing the capabilities of smart devices, or pushing the boundaries of IoT innovation, the TPS62672YFDR from Texas Instruments provides the power efficiency, compact size, and reliability required to fuel your next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2881 $50.3382
54+ $1.8774 $101.3796
83+ $1.8188 $150.9604
114+ $1.7601 $200.6514
147+ $1.7014 $250.1058
197+ $1.5254 $300.5038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,937 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess