Product Overview: Texas Instruments TPS62690YFFT
The TPS62690YFFT from Texas Instruments is a state-of-the-art, high-efficiency synchronous step-down DC-DC converter that is designed to meet the rigorous power management requirements of modern portable and battery-powered applications. This compact and versatile device is an ideal solution for space-constrained applications, providing a high level of performance in a small package.
Key Features
- High-Efficiency Conversion: The TPS62690YFFT offers up to 95% power efficiency, ensuring minimal energy loss during voltage conversion and extending battery life in portable devices.
- Adjustable Output Voltage: This converter supports a wide range of output voltages, allowing for flexible design options to meet the specific needs of various applications.
- Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications where power conservation is critical, such as in smartphones, tablets, and wearable technology.
- Small Footprint: The device comes in a compact, 9-ball, 1.3mm x 0.8mm WCSP (Wafer Chip-Scale Package) that is suitable for space-constrained applications.
- High Switching Frequency: With a 6MHz switching frequency, the TPS62690YFFT allows for the use of small external components, reducing the overall solution size.
Applications
The TPS62690YFFT is versatile and can be used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Wearable Devices
- Wireless Headsets and Earbuds
- Portable Media Players
- IoT Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.3V to 5.5V
Output Voltage Range
1.0V to 3.3V (adjustable)
Maximum Output Current
800mA
Switching Frequency
6MHz
Package Type
WCSP (1.3mm x 0.8mm)
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website.