EN
  • EN
  • DE

TPS62701YZFR

Part No TPS62701YZFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 0.65A 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 3.09V
Output Current 650mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 1112448-TPS62701YZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62701YZFR CAD Model

Description

Product Overview: TPS62701YZFR

The TPS62701YZFR is a state-of-the-art DC/DC converter chip designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This compact, high-efficiency power management integrated circuit (IC) is specifically tailored for battery-powered and energy-harvesting applications, where power efficiency and space constraints are of paramount importance.

Key Features

  • High Efficiency: The TPS62701YZFR boasts an exceptional power conversion efficiency, which is critical for prolonging battery life in portable devices.
  • Adjustable Output Voltage: It offers a versatile adjustable output voltage range, making it suitable for a variety of applications and allowing designers to use the same component in multiple designs.
  • Low Quiescent Current: The device is designed with a low quiescent current, which reduces the power consumption when the device is in a standby state, thereby extending the overall battery life.
  • Power Save Mode: It includes a power save mode that ensures high efficiency at light loads, a feature that is particularly beneficial for portable applications where the load can vary significantly.
  • Small Footprint: The TPS62701YZFR comes in a compact package, making it an ideal choice for space-constrained applications like wearables, medical devices, and Internet of Things (IoT) sensors.

Applications

The versatility of the TPS62701YZFR allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Energy harvesting systems
  • Wireless sensors and sensor networks
  • Smart meters
  • Wearable technology
  • Medical devices

Technical Specifications

At the heart of the TPS62701YZFR's technical prowess are its specifications that ensure reliable and efficient performance:

  • Input Voltage Range: 2.9V to 5.5V
  • Output Voltage Range: Adjustable
  • Switching Frequency: Up to 1.2MHz
  • Package: Small footprint YZ(F) package

With the TPS62701YZFR, Texas Instruments continues to demonstrate its commitment to providing innovative, high-performance power management solutions that meet the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9280 $51.0400
135+ $0.7615 $102.8025
205+ $0.7377 $151.2285
285+ $0.7139 $203.4615
365+ $0.6901 $251.8865
485+ $0.6187 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,525 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess