EN
  • EN
  • DE

TPS62737RGYT

Part No TPS62737RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 0.2A SYNC 14VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 5V
Output Current 200mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 1112451-TPS62737RGYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62737RGYT CAD Model

Description

The TPS62737RGYT is a highly efficient, low-power step-down converter from Texas Instruments, designed to extend battery life in portable devices. This advanced power management integrated circuit (IC) is particularly tailored for energy harvesting and low-power applications, making it an ideal choice for a wide range of products such as wireless sensors, smart meters, medical devices, and IoT devices.

Key Features:

  • Ultra-Low Quiescent Current: With its exceptional low quiescent current of typically 360 nA, the TPS62737RGYT ensures minimal power consumption when in operation, thereby maximizing battery life.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.8 V to 3.9 V, accommodating a variety of energy sources, including single-cell batteries and energy harvesting modules.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2 V to 3.3 V, allowing designers to tailor the voltage to the specific needs of their application.
  • Power Save Mode: It features a Power Save Mode that maintains high efficiency over a wide load current range, contributing to energy savings and prolonged battery life.
  • Package: The TPS62737RGYT comes in a compact 3.50 mm x 3.50 mm VQFN package, which is suitable for space-constrained applications.

Applications:

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Smart Meters
  • Medical Devices
  • Internet of Things (IoT) Devices

The TPS62737RGYT is designed with a focus on reliability and performance, featuring built-in protection mechanisms such as over-temperature protection and under-voltage lockout. Its high efficiency and low-power operation make it a go-to choice for designers who are looking to optimize their power management solutions. With the Texas Instruments reputation for quality and support, the TPS62737RGYT is a component that can help bring your low-power applications to life while ensuring long-term stability and operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1811 $52.7244
10+ $10.8153 $108.1530
15+ $10.4773 $157.1595
20+ $10.1393 $202.7860
26+ $9.8014 $254.8364
35+ $8.7874 $307.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess