EN
  • EN
  • DE

TPS627431YFPR

Part No TPS627431YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 400MA 8DSBGA / 300/400 mA High Efficiency Buck Converter with Ultra-low Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.15V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.3V
Maximum Output Voltage 3.1V
Current - Output 400mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801155-TPS627431YFPR
Ultra Librarian 3D Model Ultra Librarian TPS627431YFPR CAD Model

Description

Product Overview: TPS627431YFPR by Texas Instruments

The TPS627431YFPR is a highly efficient, low-power, step-down converter from Texas Instruments (TI), designed to extend battery life in portable devices. This advanced power solution is ideal for a wide range of applications, including wearable technology, Internet of Things (IoT) devices, and energy-harvesting systems.

Key Features

  • High Efficiency: The TPS627431YFPR boasts a high conversion efficiency, which is critical for maximizing battery life in portable applications. Its state-of-the-art design ensures minimal power loss during the voltage conversion process.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current, this step-down converter significantly reduces the amount of power consumed when in a light-load or standby state, further enhancing battery conservation.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific needs of their application, thanks to the adjustable voltage feature. This flexibility allows for a wide range of power supply designs using the same component.
  • Power Save Mode: The TPS627431YFPR includes a power save mode that optimizes efficiency at light loads, thereby reducing power consumption when the device is not in full operation.
  • Package and Size: It comes in a compact, small-outline package, making it suitable for space-constrained applications without compromising on power capability or efficiency.

Benefits for Design Engineers

Design engineers will appreciate the TPS627431YFPR for its ease of integration into existing and new designs. Its small footprint and high level of integration reduce the need for additional external components, simplifying the design and saving space on the PCB. Additionally, the device's excellent thermal performance ensures reliability and longevity in various operating conditions.

Applications

The versatility of the TPS627431YFPR makes it suitable for a broad array of products. It is particularly advantageous in applications where battery life is paramount, such as:

  • Smart wearables and fitness trackers
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Portable medical devices
  • Remote controls

Overall, the TPS627431YFPR is a reliable and efficient solution for designers looking to optimize power consumption in their portable and battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1359 $51.1155
110+ $0.9320 $102.5200
170+ $0.9029 $153.4930
230+ $0.8738 $200.9740
300+ $0.8447 $253.4100
400+ $0.7573 $302.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess