EN
  • EN
  • DE
  • IT

TPS627451DSST

Part No TPS627451DSST
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 0.3A 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 2.8V
Output Current 300mA
Frequency - Switching Up to 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-WSON (3x2)
Win Source Part Number 1112455-TPS627451DSST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS627451DSST CAD Model

Description

Product Overview: TPS627451DSST from Texas Instruments

The TPS627451DSST is a highly efficient, synchronous step-down converter from Texas Instruments, designed for battery-powered applications. This advanced power solution is capable of extending battery life by providing exceptional power conversion efficiency and minimizing quiescent current. It is an ideal choice for portable devices where energy efficiency and battery life are critical.

This step-down converter operates over a wide input voltage range, accommodating various battery chemistries and configurations. It is designed to deliver a stable and adjustable output voltage, which ensures reliable operation of the connected load. The TPS627451DSST is particularly suited for applications such as smart meters, wearable devices, wireless sensors, and other IoT devices that require low power consumption.

The TPS627451DSST incorporates several features that contribute to its performance and flexibility. It offers a programmable output voltage range, enabling designers to tailor the voltage to the needs of their specific application. Additionally, the device includes a power-save mode that reduces the quiescent current to ultra-low levels during light load conditions, further preserving battery life.

Safety and protection are paramount in any power management solution, and the TPS627451DSST does not disappoint. It includes over-current protection, thermal shutdown, and undervoltage lockout, ensuring the protection of both the converter and the system it powers. These features help prevent damage caused by abnormal operating conditions.

The TPS627451DSST is available in a compact, space-saving package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into design layouts where board space is at a premium.

In summary, the TPS627451DSST from Texas Instruments is a versatile and efficient power management solution that offers designers the flexibility, efficiency, and reliability required for modern battery-powered applications. Its robust feature set and compact design make it a top choice for engineers looking to enhance the performance and extend the battery life of their portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1756 $50.0388
57+ $1.7851 $101.7507
87+ $1.7294 $150.4578
120+ $1.6736 $200.8320
155+ $1.6178 $250.7590
207+ $1.4504 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess