EN
  • EN
  • DE

TPS62751DSKR

Part No TPS62751DSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV USB 1OUT 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Converter, USB
Voltage - Input 2.9V ~ 6V
Number of Outputs 1
Voltage - Output 0.8V ~ 5.1V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (2.5x2.5)
Base Product Number TPS62751
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848763-TPS62751DSKR
Ultra Librarian 3D Model Ultra Librarian TPS62751DSKR CAD Model

Description

The TPS62751DSKR is a high-performance, synchronous step-down converter designed by Texas Instruments, renowned for its efficiency and reliability in power management solutions. This compact, integrated circuit is optimized to supply low-voltage microcontrollers and other digital loads in various applications, ranging from portable devices to embedded systems.

Key Features

  • Input Voltage Range: The TPS62751DSKR operates over a wide input voltage range from 2.9V to 6V, making it versatile for multiple power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.9V to 3.3V via external resistors, allowing for flexibility in powering different components.
  • High Efficiency: With its synchronous step-down converter design, the device offers high efficiency across a wide load range, which is critical for battery-powered applications to extend battery life.
  • Low Quiescent Current: The TPS62751DSKR features a low quiescent current, reducing standby power consumption and further enhancing battery life in portable devices.
  • Power Save Mode: It includes a Power Save Mode that automatically transitions between pulse-width modulation (PWM) and power-save operation at light loads for additional efficiency.
  • Thermal Protection: The device is equipped with thermal shutdown protection, safeguarding it and the system from damage due to overheating.

Applications

The TPS62751DSKR is ideal for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Wireless Power Supplies
  • Portable Medical Equipment
  • Energy Harvesting Systems
  • IoT Devices

Package and Availability

This device is available in a compact WSON package, with the industry-standard DSKR suffix indicating tape and reel packaging suitable for automated assembly processes. The TPS62751DSKR is part of Texas Instruments' extensive portfolio of power management ICs, ensuring support and availability from one of the industry's leading manufacturers.

With its combination of efficiency, flexibility, and protection features, the TPS62751DSKR is an excellent choice for designers seeking to optimize their power management strategy in space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6584 $58.0440
75+ $1.3607 $102.0525
115+ $1.3182 $151.5930
160+ $1.2757 $204.1120
205+ $1.2332 $252.8060
275+ $1.1056 $304.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess