EN
  • EN
  • DE

TPS62808YKAR

Part No TPS62808YKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS62808YKARDKR, 296-TPS62808YKARCT, 296-TPS62808YKARTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852519-TPS62808YKAR
Ultra Librarian 3D Model Ultra Librarian TPS62808YKAR CAD Model

Description

The TPS62808YKAR is a high-performance, ultra-small, low quiescent current step-down converter from Texas Instruments (TI), a leader in semiconductor solutions. This efficient power management integrated circuit (PMIC) is designed for battery-powered and energy-efficient applications, making it an ideal choice for a wide range of products including portable devices, IoT sensors, and wearables.

Key Features

  • High Efficiency: The TPS62808YKAR operates with a high efficiency across a wide load range, thanks to its 2.5µA low quiescent current, which helps in prolonging battery life.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to 3.3V, allowing flexibility across different applications and compatibility with various microcontrollers and low-power processors.
  • Small Package Size: Packaged in a tiny 1.5mm x 1.5mm WCSP (Wafer Chip Scale Package), the TPS62808YKAR minimizes the footprint on the PCB, making it suitable for space-constrained designs.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.8V to 5.5V, accommodating a variety of power sources, including single-cell Li-Ion batteries and 3.3V or 5V power rails.

Applications

  • Portable and Battery-Powered Devices
  • Wearable Technology
  • Wireless Sensors and IoT Devices
  • Smart Home Automation
  • Energy-Harvesting Systems

The TPS62808YKAR also features a Power Save Mode, which maintains high efficiency during light-load operation. This, coupled with its 100% duty cycle capability, ensures stable output voltage even when the input voltage is close to the output voltage, making it highly reliable in critical applications.

For design flexibility, the device includes an internal soft start to minimize inrush current during startup and has a Power Good (PG) output to provide a power sequencing signal to downstream devices. It also offers over-temperature and over-current protections, ensuring safe operation under abnormal conditions.

With its advanced features and compact design, the TPS62808YKAR from Texas Instruments stands out as a versatile and reliable solution for efficient power management in modern electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4136 $51.7000
295+ $0.3393 $100.0935
460+ $0.3287 $151.2020
630+ $0.3181 $200.4030
815+ $0.3075 $250.6125
1,090+ $0.2757 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,339 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess