EN
  • EN
  • DE

TPS6281228QWRWYRQ1

Part No TPS6281228QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 2.75-V TO 6-V, 2-A ST / Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 2A 9-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS6281228
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS6281228QWRWYRQ1DKR,296-TPS6281228QWRWYRQ1TR,296-TPS6281228QWRWYRQ1CT
Standard Package 3,000
Win Source Part Number 1317656-TPS6281228QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS6281228QWRWYRQ1 CAD Model

Description

Product Overview: TPS6281228QWRWYRQ1 from Texas Instruments

The TPS6281228QWRWYRQ1 is a state-of-the-art step-down converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-efficiency power management integrated circuit (IC) is engineered to meet the stringent requirements of automotive and industrial applications, providing reliable and consistent performance even under challenging conditions.

This advanced converter operates with a wide input voltage range of 2.4V to 5.5V, making it versatile for various power supply configurations. The TPS6281228QWRWYRQ1 is capable of delivering up to 3A of continuous output current, which is ideal for powering microcontrollers, sensors, and other electronic components that require a stable and efficient power source.

The device features a fixed output voltage of 1.8V, ensuring a precise and regulated supply for sensitive electronics. Its high efficiency is maintained across a broad load range, thanks to its adaptive on-time control architecture. This not only helps in reducing power losses but also minimizes the thermal footprint of the system, thereby enhancing the overall reliability and longevity of the application.

For applications demanding low quiescent current, the TPS6281228QWRWYRQ1 excels with its ultra-low quiescent current mode, which significantly extends battery life in portable devices. Additionally, the device is equipped with a Power Save Mode that ensures high efficiency at light loads, further contributing to energy conservation.

Protection features are built into the TPS6281228QWRWYRQ1 to safeguard against potential damage from overcurrent, overtemperature, and undervoltage conditions. This ensures the safety and stability of the end application. The device also supports a soft-start feature, which reduces inrush current during startup, providing a smoother ramp-up to the desired output voltage.

Encased in a compact QFN package, the TPS6281228QWRWYRQ1 is designed for space-constrained environments, making it an excellent choice for automotive infotainment systems, advanced driver assistance systems (ADAS), and other applications where space and efficiency are critical. With its robust design and comprehensive features, this converter from Texas Instruments represents a reliable and high-performance solution for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8349 $52.5141
21+ $4.7876 $100.5396
33+ $4.6380 $153.0540
45+ $4.4884 $201.9780
58+ $4.3388 $251.6504
78+ $3.8900 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess