EN
  • EN
  • DE

LTC3864MPDE#TRPBF

Part No LTC3864MPDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 60V
Frequency - Switching 50kHz ~ 850kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3864
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317328-LTC3864MPDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3864MPDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3864MPDE#TRPBF Overview

The LTC3864MPDE#TRPBF is a high-performance, low quiescent current step-down DC/DC controller designed by Analog Devices Inc. This component is specifically engineered to manage power in a wide range of applications, providing efficient voltage regulation with its advanced features and robust design.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad input voltage range, making it suitable for various applications, from automotive to industrial systems where input voltages can be unpredictable.
  • Low Quiescent Current: With its low quiescent current operation, the LTC3864MPDE#TRPBF ensures minimal power waste during idle periods, enhancing overall system efficiency and battery life in portable devices.
  • High Efficiency: The controller is designed to deliver high efficiency, which is critical for reducing heat generation and improving reliability in compact, thermally constrained environments.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, allowing optimization of component size and performance, including noise reduction and efficiency.
  • Robust Thermal Performance: The LTC3864MPDE#TRPBF is offered in a thermally efficient package, ensuring reliable operation even in high temperature environments.
  • Multiple Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a wide range of potential fault conditions.

Applications

The versatility of the LTC3864MPDE#TRPBF makes it an ideal choice for a multitude of applications, including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Distributed Power Systems

Product Packaging

This particular model comes in a compact, surface-mount package designed for space-constrained applications. The LTC3864MPDE#TRPBF is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly processes for high-volume production.

Conclusion

Analog Devices Inc.'s LTC3864MPDE#TRPBF is a sophisticated and reliable solution for managing DC/DC conversion. With its wide input voltage range, low quiescent current, and adjustable switching frequency, this controller is well-suited to meet the demands of a variety of challenging applications, ensuring performance and durability.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess