EN
  • EN
  • DE

TPS62816QWRWYRQ1

Part No TPS62816QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 9VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS62816
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353105-TPS62816QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62816QWRWYRQ1 CAD Model

Description

Overview of TPS62816QWRWYRQ1

The TPS62816QWRWYRQ1 is a high-efficiency synchronous step-down converter designed and manufactured by Texas Instruments (TI), catering to the demanding requirements of automotive and industrial applications. This advanced power management integrated circuit (IC) ensures reliable performance in a compact, QFN (Wettable Flank) package, making it an excellent choice for space-constrained environments.

Key Features

  • High Efficiency: The TPS62816QWRWYRQ1 boasts a wide input voltage range from 2.4V to 5.5V, enabling efficient power conversion with excellent transient response, which is critical for automotive electronics that require stable voltage supplies.
  • Output Voltage Flexibility: It supports an adjustable output voltage range from 0.6V to VIN, providing versatility for different design requirements and the ability to power a variety of loads.
  • Peak Current Mode Control: This feature allows for fast response to load transients and easy compensation, ensuring stable operation under varying conditions.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential damage due to excessive heat.
  • Automotive Qualified: As a part of TI's automotive-grade product offerings, this converter meets stringent quality standards, including AEC-Q100 qualification, ensuring reliability in automotive environments.

Applications

The TPS62816QWRWYRQ1 is ideally suited for a range of applications, particularly where high efficiency and compact size are paramount. These applications include but are not limited to:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Body Electronics
  • Power Supplies for Microcontrollers and DSPs

Design Support

TI provides extensive design resources to support the TPS62816QWRWYRQ1, including datasheets, reference designs, and simulation tools. Engineers can access TI's E2E™ support forums for technical assistance and collaborative problem-solving. Additionally, evaluation modules and design kits are available to expedite the prototyping phase and streamline the development process.

In summary, the TPS62816QWRWYRQ1 from Texas Instruments is a robust and efficient solution for power management in automotive and industrial applications, backed by TI's comprehensive support and resources.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0134 $50.3350
61+ $1.6520 $100.7720
94+ $1.6004 $150.4376
130+ $1.5487 $201.3310
167+ $1.4971 $250.0157
224+ $1.3423 $300.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,238 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess