Overview of Texas Instruments TPS62827ADMQR
The TPS62827ADMQR is a highly efficient, synchronous step-down converter from Texas Instruments, designed to meet the needs of various applications requiring a compact power solution. This device is part of the TPS6282x family, known for its high efficiency at light loads and excellent power supply rejection ratio (PSRR).
Key Features
- High Efficiency: The TPS62827ADMQR boasts an efficiency of up to 90% for loads ranging from 10mA to 1A, ensuring minimal power loss and heat generation.
- Adjustable Output Voltage: Its output voltage can be adjusted from 0.6V to 3.3V, which allows for flexibility across different applications and compatibility with a wide range of devices.
- Small Footprint: The device comes in a compact 2mm x 2mm HotRod™ QFN package, making it ideal for space-constrained applications.
- Low Quiescent Current: With a quiescent current of only 11µA, the TPS62827ADMQR is optimized for battery-powered applications, extending the battery life significantly.
Applications
The versatility of the TPS62827ADMQR makes it suitable for a variety of applications, including:
- Portable and battery-powered devices
- Smartphones and tablets
- Wearable technology
- IoT devices
- Power banks
- Wireless communication systems
Technical Specifications
Parameter
Value
Input Voltage Range
2.4V to 5.5V
Output Current
Up to 1A
Switching Frequency
1.8MHz (typical)
Operating Temperature Range
-40°C to +125°C
For more detailed information, datasheets, and support resources, visit the Texas Instruments official website or contact their support team.