EN
  • EN
  • DE

TPS62840YBGR

Part No TPS62840YBGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description ULTRA LOW IQ BUCK CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA (0.97x1.47)
Family Name TPS62840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS62840YBGRTR, 296-TPS62840YBGRCT, 296-TPS62840YBGRDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900888-TPS62840YBGR
Ultra Librarian 3D Model Ultra Librarian TPS62840YBGR CAD Model

Description

The TPS62840YBGR is a highly efficient, low-power step-down converter from Texas Instruments, designed to meet the rigorous demands of modern portable and battery-powered applications. This innovative device stands out in the market with its exceptional energy-saving features, making it an ideal choice for designers looking to maximize battery life in their products.

Key Features

  • Wide Input Voltage Range: The TPS62840YBGR operates over a broad input voltage range from 1.8V to 6.5V, accommodating a variety of power sources from single-cell batteries to regulated 5V and 3.3V rails.
  • Ultra-Low Quiescent Current: It boasts an ultra-low quiescent current of just 60 nA, which significantly reduces power consumption during light-load and standby conditions, thus prolonging battery life.
  • High Efficiency: The device delivers high efficiency at light loads with a peak efficiency of up to 90%, thanks to its unique low-power operation modes.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 0.8V to 5.5V, enabling it to power a wide array of low-power circuits and systems.
  • Small Footprint: The TPS62840YBGR comes in a compact 1.8mm x 2.6mm 8-pin DSBGA package, making it suitable for space-constrained applications.

Applications

The converter is particularly well-suited for the following applications:

  • Wireless sensors and sensor networks
  • Internet of Things (IoT) devices
  • Energy harvesting systems
  • Portable and wearable electronics
  • Smart meters and smart grid infrastructure

Design Support

To facilitate design-in and speed up time-to-market, Texas Instruments provides comprehensive design resources for the TPS62840YBGR, including datasheets, reference designs, and simulation tools. Engineers can leverage these tools to optimize their power management solutions and ensure seamless integration into their end products.

In summary, the TPS62840YBGR by Texas Instruments is a cutting-edge power solution that combines low quiescent current, high efficiency, and a wide input voltage range, all in a small package, making it a top choice for extending battery life in portable and low-power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6178 $52.5130
175+ $0.5787 $101.2725
270+ $0.5591 $150.9570
385+ $0.5200 $200.2000
500+ $0.5005 $250.2500
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess