EN
  • EN
  • DE

TPS628510DRLR

Part No TPS628510DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.7-V TO 6-V, 0.5-A, FIXED-FREQU / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA SOT-583
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-583
Supplier Device Package SOT-583
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS628510DRLRDKR,296-TPS628510DRLRTR,296-TPS628510DRLRCT
Standard Package 4,000
Win Source Part Number 1174935-TPS628510DRLR
Ultra Librarian 3D Model Ultra Librarian TPS628510DRLR CAD Model

Description

Overview of TPS628510DRLR from Texas Instruments

The TPS628510DRLR is a high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (IC) is engineered to deliver excellent performance for a wide range of applications, including wireless communication, portable devices, and IoT endpoints.

Key Features

  • High Efficiency: The TPS628510DRLR boasts a high efficiency that extends battery life, making it ideal for battery-powered applications. Its efficiency is optimized across a wide load range, thanks to its 2.5MHz switching frequency which reduces the size of external components.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 0.6V to 3.3V, allowing for flexible use in various circuits that require different voltage levels.
  • Compact Size: The device comes in a small 2x3 mm² 10-pin WSON package, which is perfect for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current of 11 µA, contributing to minimal power loss during idle periods and enhancing overall power efficiency.

Performance Specifications

  • Input Voltage Range: The TPS628510DRLR operates over a wide input voltage range of 2.4V to 5.5V, making it compatible with various power sources, including standard 3.3V and 5V rails.
  • Output Current: It is capable of delivering up to 1A of continuous output current, which is sufficient for a broad array of low-power devices.
  • Thermal Performance: The device is designed for excellent thermal performance, ensuring reliable operation even at full load and high ambient temperatures.

Applications

  • Smartphones and Tablets
  • Portable and Battery-Powered Equipment
  • Wireless Power Transmitters and Receivers
  • IoT Devices and Sensors
  • Wearable Technology

The TPS628510DRLR is a testament to Texas Instruments' commitment to providing power-efficient and space-saving solutions. Its advanced features and robust performance make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2714 $50.8560
100+ $1.0432 $104.3200
150+ $1.0106 $151.5900
205+ $0.9780 $200.4900
265+ $0.9454 $250.5310
355+ $0.8476 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,993 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess