EN
  • EN
  • DE

MAX1028CN8

Part No MAX1028CN8
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700872-MAX1028CN8
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1028CN8 CAD Model

Description

Maxim Integrated MAX1028CN8 Product Overview

The MAX1028CN8 from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a remarkable blend of versatility and efficiency, suitable for a wide range of applications. This precision ADC comes in a compact 8-pin DIP package, making it an ideal choice for space-constrained designs.

Key Features

  • Resolution: The MAX1028CN8 delivers a 10-bit resolution, ensuring accurate and reliable digital representation of analog signals.
  • Channels: It features 8 multiplexed single-ended inputs, providing the flexibility to connect multiple sensors or signals for concurrent monitoring.
  • Sampling Rate: With a high sampling rate, this ADC can handle fast signal variations, making it suitable for dynamic systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, preserving battery life in portable devices.
  • Interface: The device includes a serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, offering easy integration with most microcontrollers and digital systems.
  • Onboard Reference: An integrated reference voltage simplifies the design process by reducing the number of external components required.

Applications

The MAX1028CN8 is suitable for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered devices
  • Industrial control systems
  • Medical instruments
  • Portable instrumentation

Design Support

Maxim Integrated provides comprehensive design support for the MAX1028CN8, including detailed datasheets, application notes, and reference designs. This ensures that engineers can rapidly integrate the ADC into their projects with confidence and achieve optimal performance.

Quality and Reliability

As with all Maxim Integrated products, the MAX1028CN8 is manufactured to high standards, ensuring reliability and performance consistency. Customers can trust this ADC to deliver precise measurements and stable operation over its intended lifespan.

Overall, the MAX1028CN8 ADC is a testament to Maxim Integrated's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess