EN
  • EN
  • DE

TPS628660BYCGR

Part No TPS628660BYCGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5.5-V, 6-A SYNCHRONOUS STEP-DOWN / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 6A 15-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 1.15V
Current - Output 6A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 15-XFBGA, DSBGA
Supplier Device Package 15-DSBGA (1.78x1.05)
Base Product Number TPS628660
Other Names 296-TPS628660BYCGRCT,296-TPS628660BYCGRTR,296-TPS628660BYCGRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249652-TPS628660BYCGR
Ultra Librarian 3D Model Ultra Librarian TPS628660BYCGR CAD Model

Description

TPS628660BYCGR - A High-Efficiency Step-Down Converter from Texas Instruments

The TPS628660BYCGR is a highly efficient synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This compact and feature-rich component is engineered to meet the power management needs of a wide range of applications, including but not limited to, portable electronics, networking equipment, industrial systems, and automotive electronics.

With an input voltage range of 2.4 V to 5.5 V, the TPS628660BYCGR is versatile and can accommodate various power sources, including single-cell lithium-ion batteries and 5V bus rails. The device offers an adjustable output voltage range from 0.6 V to 4 V, allowing designers to tailor the voltage to the specific requirements of their system.

The TPS628660BYCGR boasts a high switching frequency of up to 2.5 MHz, which enables the use of small and low-cost external components, such as inductors and capacitors. This not only reduces the overall solution size but also helps in optimizing the power supply design for space-constrained applications.

Efficiency is a key attribute of this converter, and it delivers with its excellent light-load and full-load efficiencies. The device employs a proprietary DCS-Control™ topology, which provides a seamless transition from high-performance pulse-width modulation (PWM) mode at heavy loads to power-saving mode at light loads, thereby extending battery life in portable applications.

The TPS628660BYCGR is also equipped with a host of protection features, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under various conditions. Additionally, the device supports the Power Good (PG) signal, which offers power sequencing and system health monitoring capabilities.

Housed in a compact 2.0 mm x 2.0 mm WCSP package, the TPS628660BYCGR is an ideal solution for designers looking to maximize power efficiency in a minimal footprint. Its robust design, combined with Texas Instruments' reputation for quality and performance, makes it a top choice for powering the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4420 $51.6300
36+ $2.8243 $101.6748
55+ $2.7360 $150.4800
76+ $2.6477 $201.2252
98+ $2.5595 $250.8310
131+ $2.2947 $300.6057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess