EN
  • EN
  • DE

TPS6286810CRQYR

Part No TPS6286810CRQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5.5-V 4-A SYNCHRONOUS STEP-DOWN / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 1.675V
Current - Output 4A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS6286810CRQYRCT,296-TPS6286810CRQYRTR,296-TPS6286810CRQYRDKR
Standard Package 3,000
Win Source Part Number 1317645-TPS6286810CRQYR
Ultra Librarian 3D Model Ultra Librarian TPS6286810CRQYR CAD Model

Description

The TPS6286810CRQYR is a high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a global semiconductor company known for its cutting-edge technology. This advanced power solution is designed to meet the rigorous power requirements of a wide range of applications, including portable electronics, networking equipment, industrial devices, and more.

Key Features:

  • High Efficiency: The device boasts an impressive efficiency level that minimizes energy loss during power conversion, ensuring optimal performance for your application.
  • Wide Input Voltage Range: With a flexible input voltage range, this converter can accommodate various power sources, making it versatile for different system designs.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, providing a customized solution for their power supply requirements.
  • Compact Footprint: The TPS6286810CRQYR comes in a small, space-saving package, which is ideal for designs where board space is at a premium.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing system reliability.
  • Low Quiescent Current: This feature contributes to the overall energy efficiency of the system, particularly in standby or low-power modes.

Applications:

The versatility of the TPS6286810CRQYR makes it suitable for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Networking and Telecommunication Systems
  • Industrial Control Panels
  • Point-of-Load Conversions

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The TPS6286810CRQYR is manufactured with rigorous standards, ensuring that it meets the performance and reliability expectations that customers have come to associate with Texas Instruments products.

Whether you are designing a new system or upgrading an existing one, the TPS6286810CRQYR from Texas Instruments is an excellent choice for a reliable and efficient power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5457 $51.8415
225+ $0.4478 $100.7550
350+ $0.4338 $151.8300
480+ $0.4198 $201.5040
620+ $0.4058 $251.5960
825+ $0.3638 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess