EN
  • EN
  • DE

TPS628681ARQYR

Part No TPS628681ARQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5.5-V 4-A SYNCHRONOUS STEP-DOWN  /  Buck Switching Regulator IC Positive Programmable 0.4V 1 Output 4A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 1.675V
Current - Output 4A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS628681ARQYRDKR,296-TPS628681ARQYRTR,296-TPS628681ARQYRCT
Standard Package 3,000
Win Source Part Number 1145537-TPS628681ARQYR
Ultra Librarian 3D Model Ultra Librarian TPS628681ARQYR CAD Model

Description

The TPS628681ARQYR is a highly efficient synchronous step-down converter from Texas Instruments, designed for a variety of applications requiring a compact, high-performance power solution. This advanced converter is part of the TPS62868x family, which is known for its excellent power management capabilities and is ideal for systems that demand low quiescent current and high efficiency over a wide load range.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 2.4V to 5.5V, making it versatile for various power sources and suitable for battery-powered applications.
  • Output Voltage: It provides an adjustable output voltage as low as 0.6V, up to 85% of the input voltage, allowing for precise voltage regulation tailored to the needs of the load.
  • High Efficiency: The TPS628681ARQYR boasts a peak efficiency of up to 95%, ensuring minimal power loss during conversion and longer battery life in portable devices.
  • Low Quiescent Current: With an ultra-low quiescent current of only 60nA in 100% mode, this converter is optimized for power-sensitive applications, contributing to energy savings when the system is in standby or light-load conditions.
  • Current Capability: This device can deliver up to 1A of continuous output current, providing sufficient power for a wide range of electronic components.
  • Package: Housed in a compact VQFN package, the TPS628681ARQYR occupies minimal board space, which is essential for space-constrained applications.
  • Thermal Performance: The excellent thermal performance ensures reliability and longevity, even under high load and high ambient temperature conditions.

Applications:

The TPS628681ARQYR is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless and IoT devices
  • Power banks
  • Energy harvesting systems

In summary, the TPS628681ARQYR from Texas Instruments is a state-of-the-art step-down converter that offers high efficiency, low quiescent current, and a compact form factor, making it an excellent choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3275 $53.2400
37+ $2.7303 $101.0211
57+ $2.6450 $150.7650
79+ $2.5597 $202.2163
102+ $2.4743 $252.3786
136+ $2.2184 $301.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess