EN
  • EN
  • DE

TPS62912RPUR

Part No TPS62912RPUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 17-VIN, 2-A LOW NOISE AND LOW RI  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1MHz, 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Other Names 296-TPS62912RPURTR,296-TPS62912RPURDKR,296-TPS62912RPURCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249741-TPS62912RPUR
Ultra Librarian 3D Model Ultra Librarian TPS62912RPUR CAD Model

Description

Product Overview: TPS62912RPUR - Texas Instruments

The TPS62912RPUR is a high-efficiency, low-noise, synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is tailored for applications requiring a wide input voltage range, compact size, and high performance. With its state-of-the-art features, the TPS62912RPUR is an ideal choice for powering sensitive RF and analog circuits in various electronic devices.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.0V to 17V, making it versatile for various power supply configurations.
  • High Efficiency: The TPS62912RPUR offers a high efficiency of up to 95%, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.6V to 5.5V, allowing for a wide range of power delivery options to meet specific circuit requirements.
  • Low Output Voltage Ripple: The device is engineered to produce low output voltage ripple, essential for powering noise-sensitive applications.
  • Power Save Mode: An integrated power save mode ensures high efficiency at light loads, contributing to energy savings and extended battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring reliable operation under various conditions.

Applications

The TPS62912RPUR is well-suited for a multitude of applications, including but not limited to:

  • Wireless Infrastructure
  • Networking Equipment
  • Industrial Automation
  • Portable Electronics
  • RF Power Amplifiers

Package and Quality

This converter is available in a compact QFN package (RPU), measuring just 2mm x 3mm, which is ideal for space-constrained applications. The TPS62912RPUR also meets Texas Instruments' rigorous quality standards, ensuring high reliability and performance consistency.

Conclusion

The TPS62912RPUR from Texas Instruments represents a blend of efficiency, flexibility, and reliability, making it an excellent choice for designers looking to enhance their power management solutions. Its comprehensive feature set and wide input voltage range ensure that it can adapt to the diverse demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess