EN
  • EN
  • DE

TPS63002DRCR

Part No TPS63002DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.8V to 5.5V Non-Inv/Inv/Step Up/Step Down Single-Out 5V 1.2A 10-Pin VSON EP T/R / IC REG BUCK BOOST 5V 1.6A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.6A (Switch)
Frequency - Switching 1.25MHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034418-TPS63002DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS63002
Introduction Date July 05, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS63002DRCR CAD Model

Description

The TPS63002DRCR is a high-efficiency, low-quiescent current buck-boost converter suitable for applications where the input voltage can be either above or below the output voltage. Manufactured by Texas Instruments, this versatile power management integrated circuit is designed to handle a wide range of power supply requirements for portable and battery-powered devices.

Key Features

  • Adjustable Output: The output voltage can be configured from 1.2 V to 5.5 V, which makes it highly adaptable for various applications.
  • Wide Input Voltage Range: This converter operates over a wide input voltage range from 1.8 V to 5.5 V, accommodating multiple battery chemistries and configurations.
  • Efficient Power Conversion: Its buck-boost topology ensures high efficiency across a wide range of load conditions, with up to 96% efficiency.
  • Low Quiescent Current: The device features a low quiescent current of only 50 µA, which is ideal for battery-powered applications where extending battery life is crucial.
  • Power Save Mode: For light load operations, the TPS63002DRCR automatically enters a power save mode to maintain high efficiency at low output currents.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system under high temperature conditions.

Applications

The TPS63002DRCR is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Smartphones and PDAs
  • Wireless and RF systems
  • Power banks
  • Energy harvesting
  • IoT devices

Package and Quality

The device comes in a small 10-pin VSON package, designated as DRCR, which is optimized for space-constrained applications. The TPS63002DRCR is also RoHS compliant and follows Texas Instruments' commitment to quality and reliability, ensuring a dependable solution for designers and manufacturers.

With its combination of flexibility, efficiency, and compact design, the TPS63002DRCR from Texas Instruments stands out as an excellent choice for a wide range of power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4647 $51.2645
85+ $1.2018 $102.1530
130+ $1.1643 $151.3590
180+ $1.1267 $202.8060
230+ $1.0891 $250.4930
310+ $0.9765 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess