EN
  • EN
  • DE
  • IT

TPS63020QDSJRQ1

Part No TPS63020QDSJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 3.5A 14VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS63020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43286-6, 296-43286-2, TPS63020QDSJRQ1-ND, 296-43286-1, -296-43286-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851189-TPS63020QDSJRQ1
Ultra Librarian 3D Model Ultra Librarian TPS63020QDSJRQ1 CAD Model

Description

Product Overview: TPS63020QDSJRQ1 from Texas Instruments

The TPS63020QDSJRQ1 is a high-efficiency, low quiescent current buck-boost converter from Texas Instruments, suitable for applications where the input voltage can be either above or below the output voltage. Specifically designed for automotive and industrial applications, this versatile power management integrated circuit (PMIC) is ideal for systems that require a stable and efficient power supply across a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The TPS63020QDSJRQ1 operates with an input voltage range from 1.8V to 5.5V, accommodating various battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 5.5V, allowing for a high degree of flexibility in powering different components within a system.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss during voltage conversion, making it suitable for energy-sensitive applications.
  • Low Quiescent Current: It features a low quiescent current of typically 50µA, which is critical for battery-powered applications where extending battery life is essential.
  • Power Save Mode: The device includes a power save mode that reduces the switching frequency under light load conditions, further improving efficiency.
  • Thermal Shutdown and Over-Current Protection: Built-in safety features protect the device and the system from damage due to overheating and over-current conditions.

Applications

The TPS63020QDSJRQ1 is designed to meet the rigorous demands of automotive and industrial environments. It is commonly used in:

  • Automotive infotainment and navigation systems
  • Automotive camera modules
  • Portable and battery-powered equipment
  • Power banks and USB-powered devices
  • Energy harvesting and solar-powered applications

Quality and Reliability

As with all Texas Instruments products, the TPS63020QDSJRQ1 is manufactured to high standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive applications. Additionally, the device is supported by Texas Instruments' comprehensive technical documentation, design tools, and customer support, making it a reliable choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess