The TPS630241YFFT from Texas Instruments is a highly efficient, small form factor, switch-mode power converter featuring a dual mode operation that combines the benefits of both, step-down (buck) and step-up (boost) converters. This integrated circuit (IC) is designed to manage a wide input voltage range, making it an ideal choice for multi-cell battery-powered applications as well as systems powered from energy harvesting or unstable power supplies.
Key Features
- Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, accommodating a variety of power sources.
- High Efficiency: The TPS630241YFFT offers high efficiency over a wide load range due to its automatic transitioning between buck and boost modes, which optimizes performance.
- Adjustable Output: It provides an adjustable output voltage range from 2.5V to 5V, which can be set with external resistors.
- Compact Packaging: Housed in a small 12-pin DSBGA package, it is suitable for space-constrained applications.
- Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where extending battery life is crucial.
- Power Save Mode: It includes a power save mode that reduces the operating frequency under light load conditions to maintain high efficiency.
Applications
The versatile nature of the TPS630241YFFT makes it suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered equipment
- Energy harvesting systems
- Power banks and USB-powered devices
- Internet of Things (IoT) devices
- Wireless sensors and network devices
Technical Specifications
- Package: 12-pin DSBGA
- Output Current: Up to 2 A (depending on input/output voltage configuration)
- Switching Frequency: 2.4 MHz (typical)
With its compact size, high efficiency, and versatile power management capabilities, the TPS630241YFFT is a robust solution for designers looking to optimize power consumption and performance in their next-generation electronic devices.