EN
  • EN
  • DE

TPS63024YFFT

Part No TPS63024YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2.12A 20DSBGA / Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 3.6V
Current - Output 2.12A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-UFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number TPS63024
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS63024YFFT,296-40855-6,TEXTISTPS63024YFFT,296-40855-1,296-40855-2,-296-40855-1-ND,TPS63024YFFT-ND
Standard Package 250
Win Source Part Number 1317719-TPS63024YFFT
Ultra Librarian 3D Model Ultra Librarian TPS63024YFFT CAD Model

Description

The TPS63024YFFT from Texas Instruments is a high-efficiency, low-quiescent current, buck-boost converter suitable for applications where the input voltage can be above or below the regulated output voltage. It is designed to provide a seamless transition between buck and boost modes, making it an ideal choice for power supply solutions in battery-powered devices.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range from 2.5V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries and 3.3V or 5V power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 1.8V to 5.5V, allowing for versatility in different applications and compatibility with various microcontrollers, sensors, and other electronic components.
  • High Efficiency: With up to 96% efficiency, the TPS63024YFFT provides a power-efficient solution, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of typically 30µA, further enhancing its suitability for battery-powered applications where power conservation is paramount.
  • Power Save Mode: At light loads, the converter enters Power Save Mode to maintain high efficiency over a wide load current range.
  • Package: The TPS63024YFFT comes in a compact 12-bump wafer chip scale package (WCSP), which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS63024YFFT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones, tablets, and wearable technology
  • Portable and battery-powered equipment
  • Energy harvesting and solar-powered devices
  • Wireless sensors and IoT devices

In summary, the TPS63024YFFT from Texas Instruments is a flexible, efficient, and compact power management solution that addresses the needs of a wide array of modern electronic devices. Its ability to adapt to varying input voltages while providing a stable output makes it an excellent choice for designers seeking to optimize power consumption and prolong battery life in their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0814 $52.0350
59+ $1.7078 $100.7602
91+ $1.6545 $150.5595
125+ $1.6011 $200.1375
162+ $1.5477 $250.7274
217+ $1.3876 $301.1092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,803 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess