EN
  • EN
  • DE

TPS630250RNCR

Part No TPS630250RNCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2A/4A 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 14-VFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-VFQFN
Case / Package 14-VQFN-HR (3x2.5)
Family Name TPS630250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47380-6, TPS630250RNCR-ND, 296-47380-1, 296-47380-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900889-TPS630250RNCR
Ultra Librarian 3D Model Ultra Librarian TPS630250RNCR CAD Model

Description

Product Overview: TPS630250RNCR by Texas Instruments

The TPS630250RNCR is a high-efficiency, low quiescent current buck-boost converter from the reputable Texas Instruments (TI). This advanced power solution is designed to manage power in a wide range of devices, making it a versatile component for designers and engineers. Its ability to automatically transition between step-down and step-up modes allows for consistent power supply, even when the input voltage varies above or below the output voltage.

Key Features:

  • Wide Input Voltage Range: The TPS630250RNCR operates with an input voltage range from 2.5V to 12V, accommodating a variety of power sources, including single-cell Li-Ion batteries and other standard power supplies.
  • Efficient Power Conversion: This buck-boost converter boasts high efficiency across a wide load range, thanks to its 1.5A switch current limit and automatic transition between step-down and step-up modes, ensuring optimal battery life and energy usage.
  • Low Quiescent Current: With a typical quiescent current of only 50µA, the TPS630250RNCR minimizes power drain when in standby, making it ideal for battery-powered applications where power conservation is crucial.
  • Adjustable Output Voltage: Designers can set the output voltage from 2.5V to 5V using external resistors, providing flexibility to match the voltage requirements of various loads.
  • Protection Features: The device includes over-temperature and over-current protection, enhancing the safety and reliability of the power supply system.
  • Compact Package: Housed in a 3.50 mm x 3.50 mm VQFN package, the TPS630250RNCR saves valuable board space and is suitable for space-constrained applications.

Applications:

The TPS630250RNCR is well-suited for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Tablets and smartphones
  • Power banks
  • Wireless speakers and headphones
  • Handheld medical equipment

In conclusion, the TPS630250RNCR from Texas Instruments is a reliable and efficient power management solution that offers the flexibility and performance required for today's portable and varied electronic devices. Its ability to provide a stable output voltage in the face of fluctuating input voltages makes it an essential component for any design requiring a resilient power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4408 $51.2568
50+ $2.0027 $100.1350
78+ $1.9402 $151.3356
107+ $1.8776 $200.9032
138+ $1.8150 $250.4700
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess