EN
  • EN
  • DE

TPS630251YFFR

Part No TPS630251YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 2.9V 3.5A 20DSBGA / High Current, High Efficiency Single Inductor Buck-Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.9V
Current - Output 3.5A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA, DSBGA
Supplier Device Package 20-DSBGA
Part Number Series TPS630251
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805517-TPS630251YFFR
Ultra Librarian 3D Model Ultra Librarian TPS630251YFFR CAD Model

Description

The TPS630251YFFR is a high-efficiency, low quiescent current, buck-boost converter from Texas Instruments. This versatile power management integrated circuit (IC) is designed to maintain output voltage regulation when the input voltage can be above or below the output voltage, making it ideal for battery-powered applications where the battery voltage can vary during its discharge cycle.

Key Features

  • Wide Input Voltage Range: The TPS630251YFFR operates over a wide input voltage range from 1.8V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 5.5V, making the device suitable for powering multiple platforms with different voltage requirements.
  • High Efficiency: The device provides high efficiency over a wide load current range due to its buck-boost topology, which is optimized for battery-powered applications.
  • Low Quiescent Current: It features a low quiescent current of 50μA (typical), which is crucial for extending battery life in portable devices.
  • Power Save Mode: For light load operations, the TPS630251YFFR enters Power Save Mode to maintain high efficiency across the entire load current range.
  • Protection Features: The device includes over-temperature and over-current protection, enhancing system safety and reliability.

Applications

The TPS630251YFFR is suitable for a broad range of applications, particularly where battery life and efficiency are critical. These include:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wearable technology
  • Power banks
  • Energy harvesting and solar-powered devices

Package and Availability

The TPS630251YFFR is offered in a compact, 9-ball chip scale package (CSP), which is ideal for space-constrained applications. It is available for order from Texas Instruments and authorized distributors, ensuring ready availability for design engineers and procurement specialists.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8216 $53.5024
32+ $3.1357 $100.3424
50+ $3.0377 $151.8850
69+ $2.9397 $202.8393
88+ $2.8417 $250.0696
118+ $2.5478 $300.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess