EN
  • EN
  • DE

TPS63050RMWT

Part No TPS63050RMWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 500MA 12VQFN  /  Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 5.5V
Current - Output 500mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (2.5x2.5)
Base Product Number TPS63050
Other Names 296-42538-1,296-42538-2,TEXTISTPS63050RMWT,296-42538-6,2156-TPS63050RMWT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249730-TPS63050RMWT
Ultra Librarian 3D Model Ultra Librarian TPS63050RMWT CAD Model

Description

The TPS63050RMWT is a highly efficient, compact, integrated power management IC designed by Texas Instruments (TI) for applications requiring a wide input voltage range and dual output voltages. This versatile device is capable of operating in both step-down (buck) and step-up (boost) modes, making it an ideal solution for systems powered by multi-cell batteries or regulated 5V and 3.3V rails.

Key Features

  • Wide Input Voltage Range: The TPS63050RMWT operates from an input voltage range of 2.5V to 12V, accommodating various power sources from single-cell Li-Ion batteries to multiple cell battery configurations or even standard power rails.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 1.2V to 5.5V, allowing for a wide range of power delivery options for different circuit requirements.
  • High Efficiency: With an efficiency of up to 96%, this device ensures minimal power loss during operation, contributing to longer battery life and reduced heat generation.
  • Integrated Power Switches: The TPS63050RMWT includes integrated power switches, which eliminates the need for external FETs and simplifies the design process.
  • Low Ripple: The device's excellent transient response and low output voltage ripple make it suitable for sensitive RF and precision analog applications.

Applications

The TPS63050RMWT is designed for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Power banks and USB-powered devices
  • Energy harvesting and solar-powered systems
  • Wireless sensors and IoT devices

Package and Reliability

The device is offered in a compact VQFN-16 package, which is ideal for space-constrained applications. The TPS63050RMWT is characterized for operation over a temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

With its flexible power management capabilities, high efficiency, and compact size, the TPS63050RMWT from Texas Instruments is a robust solution for designers looking to optimize their power systems in a variety of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9409 $51.7495
115+ $0.8814 $101.3610
180+ $0.8516 $153.2880
255+ $0.7920 $201.9600
330+ $0.7623 $251.5590
410+ $0.7325 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess