EN
  • EN
  • DE

TPS63060MDSCTEP

Part No TPS63060MDSCTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 2A 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 8V
Output Current 2A (Switch)
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 141799-TPS63060MDSCTEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS63060MDSCTEP CAD Model

Description

Introducing the TPS63060MDSCTEP from Texas Instruments

The TPS63060MDSCTEP is a high-quality power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This versatile device is part of the TPS6306x family of buck-boost converters that are capable of providing a stable and efficient power supply to a wide range of electronic applications.

The TPS63060MDSCTEP operates over a wide input voltage range from 2.5 V to 12 V, which allows it to support applications powered by various battery chemistries, including single-cell Li-Ion, multi-cell alkaline, or NiMH, as well as inputs derived from 5V or 12V rails. The device automatically transitions between step-down and step-up modes depending on the input voltage relative to the output voltage, ensuring a seamless supply of power.

With an adjustable output voltage range from 1.2 V to 5.5 V, the TPS63060MDSCTEP can deliver up to 2 A of continuous output current in buck mode and 1 A in boost mode, making it a robust choice for powering portable devices, sensors, microcontrollers, and other low-power electronics.

The TPS63060MDSCTEP also features a high-efficiency switch mode, which enables it to maintain excellent power conversion efficiency across a wide load range. This efficiency is enhanced by a 2.4 MHz fixed switching frequency that minimizes the size of external components, such as inductors and capacitors, leading to a compact and cost-effective design solution.

Additional features of the TPS63060MDSCTEP include over-temperature and over-current protection, which safeguard the device and the application against thermal and electrical overstress. The IC also supports a power-save mode that reduces quiescent current during light load conditions, thereby extending battery life in portable applications.

Designed for rugged environments, the TPS63060MDSCTEP meets the stringent requirements of Texas Instruments' Enhanced Product (EP) portfolio, ensuring reliability and performance under extreme conditions. This makes it an ideal choice for industrial, automotive, and military applications where consistent operation and long-term durability are paramount.

In conclusion, the TPS63060MDSCTEP from Texas Instruments is a high-performance, versatile buck-boost converter that provides a reliable power solution for a diverse array of electronic applications, combining efficiency, compact design, and robust protection features.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9586 $55.8344
9+ $11.4532 $103.0788
14+ $11.0953 $155.3342
19+ $10.7374 $204.0106
25+ $10.3795 $259.4875
33+ $9.3057 $307.0881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess