EN
  • EN
  • DE

TPS630701RNMR

Part No TPS630701RNMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 5V 2A 15VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS630701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47298-2, TPS630701RNMR-ND, 296-47298-1, 296-47298-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846141-TPS630701RNMR
Ultra Librarian 3D Model Ultra Librarian TPS630701RNMR CAD Model

Description

The TPS630701RNMR is a high-efficiency, low quiescent current buck-boost converter from Texas Instruments, suitable for applications where the input voltage can be either above or below the regulated output voltage. It is an ideal power solution for portable and battery-powered systems due to its wide input voltage range and excellent power efficiency.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 1.8V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 5.5V via external resistors, providing flexibility for various design requirements.
  • High Efficiency: The TPS630701RNMR features up to 96% efficiency, which helps to maximize battery life and reduce thermal issues.
  • Low Quiescent Current: It maintains a low quiescent current of typically 50µA, making it suitable for battery-powered devices where extending operational life is crucial.
  • Power Save Mode: For light load operations, the device automatically enters Power Save Mode, which maintains high efficiency over a wide load range.
  • Package: Available in a compact VQFN package, the TPS630701RNMR is designed to occupy minimal board space.

Applications:

  • Portable and Battery-Powered Equipment
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Power Supplies
  • Energy Harvesting Systems
  • IoT Devices

The TPS630701RNMR includes a variety of protective features such as thermal shutdown, overvoltage transient protection, and under-voltage lockout, ensuring reliable operation under various conditions. Its ability to seamlessly transition between buck and boost modes allows for consistent power supply even with fluctuating input voltages, which is critical for maintaining the performance of sensitive electronic devices. With its advanced features and adaptive power management, the TPS630701RNMR is a versatile and efficient solution for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6169 $56.5915
80+ $1.3267 $106.1360
120+ $1.2853 $154.2360
165+ $1.2438 $205.2270
210+ $1.2024 $252.5040
280+ $1.0780 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,162 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess