EN
  • EN
  • DE

TPS64202DBVR

Part No TPS64202DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 6.5 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 034438-TPS64202DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS64202DBVR CAD Model

Description

TPS64202DBVR by Texas Instruments

The TPS64202DBVR is a versatile, high-efficiency, step-down (buck) converter integrated circuit (IC) developed by the renowned semiconductor manufacturer Texas Instruments (TI). This compact and efficient power management solution is designed to meet the needs of various applications, including portable devices, wireless communications, and embedded systems.

Key Features

  • Input Voltage Range: The TPS64202DBVR operates with an input voltage range of 2.5V to 6V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.22V to VIN, allowing for a wide range of power supply options for different components.
  • High Efficiency: With a synchronous step-down converter design, this IC achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Current Capability: The device can deliver up to 2A of continuous output current, ensuring reliable performance for high-demand applications.
  • Low Quiescent Current: It features a low quiescent current that significantly reduces power consumption in light-load conditions.
  • Thermal Protection: The built-in thermal shutdown function protects the IC from overheating, enhancing system reliability.
  • Small Package: Housed in a compact SOT-23-6 package, the TPS64202DBVR saves valuable board space and is ideal for space-constrained applications.

Applications

The TPS64202DBVR is a highly adaptable component that can be used in a variety of electronic devices. Its efficiency and small size make it particularly well-suited for battery-powered equipment, such as handheld medical devices, IoT sensors, and smart wearables. Additionally, it can be effectively utilized in point-of-load conversions and power supplies for microcontrollers, DSPs, and other low-voltage ICs.

Conclusion

Overall, Texas Instruments' TPS64202DBVR is a reliable and efficient solution for designers looking to optimize power management in their electronic products. Its combination of flexibility, efficiency, and compact form factor makes it an excellent choice for a myriad of applications where power conservation and space are critical considerations.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2203 $54.9135
100+ $1.0013 $100.1300
155+ $0.9700 $150.3500
215+ $0.9387 $201.8205
280+ $0.9074 $254.0720
370+ $0.8135 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess