EN
  • EN
  • DE

TPS64202DBVT

Part No TPS64202DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 6.5 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 034439-TPS64202DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS64202DBVT CAD Model

Description

Product Overview: TPS64202DBVT by Texas Instruments

The TPS64202DBVT is a highly efficient, monolithic, synchronous step-down converter designed by Texas Instruments for battery-powered and low-voltage applications. This integrated circuit (IC) is part of TI's extensive range of power management solutions that aim to provide reliable and efficient power conversion in compact form factors.

Key Features

  • Input Voltage Range: The TPS64202DBVT operates over a wide input voltage range from 2.5V to 6.5V, making it versatile for various power sources, including single-cell lithium-ion (Li-Ion) batteries, 3-cell nickel-metal hydride (NiMH) or alkaline batteries, and regulated 5V power supplies.
  • High-Efficiency: With a synchronous rectification design, it achieves high efficiency, which is crucial for battery life extension in portable devices. Efficiency is further enhanced by a pulse skipping Eco-mode™, which reduces quiescent current during light load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to VIN, allowing for a wide range of power supply requirements to be met, from powering microcontrollers to other sensitive electronics.
  • Output Current: The device can provide up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • Thermal and Overcurrent Protection: Integrated safety features include over-temperature and overcurrent protection, safeguarding the device and connected components from potential damage.
  • Small Package Size: The TPS64202DBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.

Applications

Due to its small size and high efficiency, the TPS64202DBVT is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless peripherals
  • Power supply for microcontrollers and DSPs
  • Handheld medical equipment
  • Smart meters and other IoT devices

Quality and Reliability

As with all Texas Instruments products, the TPS64202DBVT is designed to meet high standards of quality and reliability. It undergoes rigorous testing and validation to ensure performance under various conditions. Engineers and designers can trust this power solution to deliver stable and efficient power to their applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8467 $55.4010
70+ $1.5153 $106.0710
105+ $1.4679 $154.1295
145+ $1.4206 $205.9870
185+ $1.3732 $254.0420
245+ $1.2312 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess