EN
  • EN
  • DE

TPS650061RUKR

Part No TPS650061RUKR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 2.25 MHz Step Down Converter with Dual LDOs and SVS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-WQFN (3x3)
Win Source Part Number 1272955-TPS650061RUKR
Manufacturer Homepage www.ti.com
Family Name TPS650061
Introduction Date September 01, 2009
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650061RUKR CAD Model

Description

The TPS650061RUKR from Texas Instruments is a highly integrated power management IC designed for applications that require multiple power rails. This advanced device is engineered to provide a comprehensive solution for power supply requirements in various electronic products, particularly those in the portable and battery-powered segments.

Featuring a trio of step-down converters and a dual-channel LDO (Low Dropout Regulator), the TPS650061RUKR is capable of delivering efficient and stable power to the core, memory, and I/O components of systems such as microprocessors, FPGAs, and digital signal processors. The step-down converters are designed with current mode control and can operate at a switching frequency of up to 2.5 MHz, enabling the use of small inductors and capacitors to minimize the solution size and improve transient response.

One of the standout features of this power management IC is its ability to operate from a single power supply with an input voltage range of 2.5V to 6V, making it versatile for a variety of battery chemistries and configurations. The TPS650061RUKR also includes a power-good output, a thermal shutdown feature, and over-current protection, ensuring reliable operation under a range of conditions.

Designed with flexibility in mind, the TPS650061RUKR allows for adjustable output voltage settings via external resistors. This enables precise tuning to meet the specific voltage requirements of the supported components. Additionally, the LDOs can supply up to 200 mA of output current, which is suitable for powering peripheral devices.

In a compact QFN package, the TPS650061RUKR is optimized for space-constrained applications. Its small footprint and high level of integration reduce the need for multiple external components, thereby saving board space and potentially reducing overall system costs.

Overall, the TPS650061RUKR from Texas Instruments is an exemplary choice for designers looking to streamline their power management solutions with a reliable, efficient, and flexible IC that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6811 $51.4921
27+ $3.8409 $103.7043
41+ $3.7209 $152.5569
56+ $3.6009 $201.6504
72+ $3.4808 $250.6176
97+ $3.1208 $302.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess