EN
  • EN
  • DE

TPS650244IRHBRQ1

Part No TPS650244IRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description POWER MANAGEMENT ICs FOR Li-ION POWERED SYSTEMS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1272972-TPS650244IRHBRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS650244-Q1
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS650244IRHBRQ1 CAD Model

Description

Product Overview: TPS650244IRHBRQ1 from Texas Instruments

The TPS650244IRHBRQ1 is a highly integrated power management integrated circuit (PMIC) designed for automotive and industrial applications. Manufactured by Texas Instruments, this robust component is engineered to provide a comprehensive power solution for processors and microcontrollers, which require multiple power rails with high efficiency and reliability.

Key Features

  • Multiple Output Power Supplies: The device includes several DC/DC converters and LDOs (Low-Dropout Regulators), ensuring a wide range of output voltages suitable for various subsystems within automotive and industrial electronics.
  • High Efficiency: With its integrated step-down converters, the TPS650244IRHBRQ1 delivers efficient power conversion, which is critical for minimizing heat generation and power loss in space-constrained applications.
  • Adjustable Output Voltage: The output voltage levels are adjustable, providing design flexibility and the ability to cater to specific requirements of the powered components.
  • Thermal and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and overcurrent protection, enhancing the overall reliability and longevity of the system.
  • Qualified for Automotive Applications: As a Q1-grade component, it meets the rigorous standards required for automotive applications, ensuring performance under extreme conditions.

Applications

The TPS650244IRHBRQ1 is ideal for various applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and body electronics. It is also suitable for powering industrial control units, where multiple voltage rails and high reliability are essential.

Package and Availability

This PMIC is available in a compact 32-pin VQFN (RHB) package, which is designed to occupy minimal space on a printed circuit board while offering excellent thermal performance. Its availability in tape and reel packaging facilitates efficient assembly processes for high-volume production.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for technical guidance on integrating the TPS650244IRHBRQ1 into your next project.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2486 $56.2374
20+ $5.1270 $102.5400
31+ $4.9668 $153.9708
42+ $4.8066 $201.8772
54+ $4.6464 $250.9056
73+ $4.1657 $304.0961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,185 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess