EN
  • EN
  • DE

TPS650250QRHBRQ1

Part No TPS650250QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYSTEMS 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-VQFN (5x5)
Win Source Part Number 034460-TPS650250QRHBRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS650250QRHBRQ1 CAD Model

Description

Overview of Texas Instruments TPS650250QRHBRQ1

The TPS650250QRHBRQ1 is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments (TI), tailored for portable and battery-powered applications. This advanced power solution is engineered to efficiently manage power requirements for multicore processors and other power-sensitive components.

Key Features

  • Multiple Voltage Rails: The device provides three highly efficient, synchronous step-down converters, one 200-mA low-dropout (LDO) regulator, and two general-purpose LDOs with 100-mA output current each. This multi-rail capability allows the TPS650250QRHBRQ1 to power various components with different voltage requirements simultaneously.
  • High Efficiency: The step-down converters are designed for high efficiency over a wide load range, which is critical for prolonging battery life in portable devices.
  • Programmable Sequencing: The PMIC includes programmable power-up and power-down sequencing for each power rail, which is essential for ensuring stable operation of the powered components.
  • Flexible Power Sourcing: It supports operation from a single Li-Ion cell, 3-cell NiMH/NiCd, or a regulated 5V input, providing versatility in power sourcing for different applications.
  • I2C Interface: An I2C-compatible interface allows for dynamic voltage scaling, enabling the system to adjust power levels as needed to optimize performance and power consumption.

Applications

The TPS650250QRHBRQ1's versatility and efficiency make it suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wireless communication devices
  • Handheld medical devices

Reliability and Safety

Designed with reliability in mind, the TPS650250QRHBRQ1 incorporates several protection features such as over-temperature protection, under-voltage lockout, and over-current protection. These features ensure the safe and reliable operation of the device under various conditions.

Package and Availability

The TPS650250QRHBRQ1 is available in a compact 32-pin VQFN (RHB) package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set make it a preferred choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9568 $59.7408
13+ $8.1697 $106.2061
19+ $7.9144 $150.3736
27+ $7.6591 $206.7957
34+ $7.4038 $251.7292
46+ $6.6379 $305.3434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess