EN
  • EN
  • DE
  • IT

TPS650830ZCGR

Part No TPS650830ZCGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV MOBILE 8OUT 159NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Converter, Mobile PCs Voltage Regulator IC 8 Output 159-NFBGA (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 159-TFBGA
Case / Package 159-NFBGA (9x9)
Family Name TPS650830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS650830ZCGRCT, TPS650830ZCGR-ND, 296-TPS650830ZCGRDKR, 296-TPS650830ZCGRTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900896-TPS650830ZCGR
Ultra Librarian 3D Model Ultra Librarian TPS650830ZCGR CAD Model

Description

The TPS650830ZCGR is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance PMIC is tailored to meet the demanding power requirements of a wide range of applications, including portable electronics, embedded systems, and industrial devices.

Key Features

  • Integrated Power Solution: The TPS650830ZCGR integrates multiple voltage rails, including step-down converters and linear regulators, to provide a comprehensive power management system in a single package.
  • High Efficiency: With its advanced switching technology, this PMIC ensures high efficiency across a wide load range, contributing to extended battery life and reduced heat generation.
  • Programmable Voltage Settings: Users can program voltage settings through the I2C interface, allowing for precise control over power delivery to various system components.
  • Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.

Applications

The TPS650830ZCGR is versatile enough to be used in a variety of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Internet Devices
  • Industrial and Medical Equipment
  • Portable and Battery-Powered Devices

Technical Specifications

The PMIC comes in a compact 169-ball MicroStar Junior BGA package, which allows for a small footprint on the PCB. It operates over a wide input voltage range and provides multiple output voltages, each of which can be adjusted to meet the specific needs of the application. Additionally, the device supports synchronous switching, which further enhances its efficiency.

Conclusion

The TPS650830ZCGR from Texas Instruments stands out as a robust and flexible power management solution designed to simplify system design and improve overall performance. Its combination of integrated features, high efficiency, and programmable flexibility make it an excellent choice for designers looking to optimize power in their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $14.3199
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Fairchild/ON Semiconductor
TERMINATOR SUPPORT CIRCUIT
Lowest to $3.1046
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5525 $59.8675
16+ $7.0175 $112.2800
25+ $6.7982 $169.9550
35+ $6.5789 $230.2615
45+ $6.3596 $286.1820
59+ $5.7017 $336.4003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess